5-1676480-7 -- CRG0402 1% 39K AMP - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 39K Amp - Te Connectivity
5-1676480-7
Description
CRG0402 1% 39K
Description
CRG0402 1% 39K
Suppliers
Crg0402 1% 39K Amp - Te Connectivity
42AJ4374
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ4374 |
|
Product Name
|
Crg0402 1% 39K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
2 suppliers