TE Connectivity Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 5-166053-1

Description
Win Source Part Number: 1363048-5-166053-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 40 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Features: Insulation Support Base Product Number: 166053 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Type: Male Pin Contact Material: Brass Contact Size: 20 DF Contact Form: Stamped Termination Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363048-5-166053-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 40 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Features: Insulation Support Base Product Number: 166053 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Type: Male Pin Contact Material: Brass Contact Size: 20 DF Contact Form: Stamped Termination Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts - 5-166053-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
5-166053-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 5-166053-1
Win Source Part Number: 1363048-5-166053-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 40 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Features: Insulation Support Base Product Number: 166053 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Type: Male Pin Contact Material: Brass Contact Size: 20 DF Contact Form: Stamped Termination Finish: Tin

Win Source Part Number: 1363048-5-166053-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Fake Threat In the Open Market: 40 pct.
Type: Signal
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Tape & Reel (TR)
Product Status: Active
Features: Insulation Support
Base Product Number: 166053
HTSUS: 8536.90.4000
ECCN: EAR99
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Type: Male Pin
Contact Material: Brass
Contact Size: 20 DF
Contact Form: Stamped
Termination Finish: Tin

Buy Now Datasheet
D Sub Contacts - 6809676 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809676
D Sub Contacts 6809676
TE Connectivity 5-166053-1

TE Connectivity 5-166053-1

Supplier's Site
D Sub Contacts - 6809676P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809676P
D Sub Contacts 6809676P
TE Connectivity 5-166053-1

TE Connectivity 5-166053-1

Supplier's Site
D Sub Contacts - 1616287 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1616287
D Sub Contacts 1616287
TE Connectivity 5-166053-1

TE Connectivity 5-166053-1

Supplier's Site
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 93Y1182 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
93Y1182
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity 93Y1182
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:AMP HD20 DF D-Sub Plug Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact RoHS Compliant: Yes

D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:AMP HD20 DF D-Sub Plug Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 5-166053-1 6809676 6809676P 93Y1182
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts D Sub Contacts D Sub Contacts D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Contact Material Brass Brass Brass
Shape / Form Pin Pin Pin; Pin
Plating / Coating Gold; Nickel; Gold over nickel Gold; Nickel; Gold over Nickel Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2331463-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard carbon Coated Copper foil, Negative Single-sided coating - BMLC-KJ014 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details