TE Connectivity Automotive Terminals 1060-16-0988

Description
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Palladium Nickel Gold (PdNiAu) Mating Pin Diameter : 1.5 MM  [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Palladium Nickel Gold Dimensions Compatible Insulation Diameter Range : 1.9 - 3.6 MM  [.075 - .14 INCH ] Wire Size (MMSQ) : .75 - 2 Wire Size (AWG) : 18 - 14 Wire Size Search (AWG) : 18, 14, 16 Wire Size Search (MMSQ) : .75, 1.5, 1, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Palladium Nickel Gold (PdNiAu) Mating Pin Diameter : 1.5 MM  [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Palladium Nickel Gold Dimensions Compatible Insulation Diameter Range : 1.9 - 3.6 MM  [.075 - .14 INCH ] Wire Size (MMSQ) : .75 - 2 Wire Size (AWG) : 18 - 14 Wire Size Search (AWG) : 18, 14, 16 Wire Size Search (MMSQ) : .75, 1.5, 1, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1060-16-0988 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1060-16-0988
Automotive Terminals 1060-16-0988
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Palladium Nickel Gold (PdNiAu) Mating Pin Diameter : 1.5 MM  [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Palladium Nickel Gold Dimensions Compatible Insulation Diameter Range : 1.9 - 3.6 MM  [.075 - .14 INCH ] Wire Size (MMSQ) : .75 - 2 Wire Size (AWG) : 18 - 14 Wire Size Search (AWG) : 18, 14, 16 Wire Size Search (MMSQ) : .75, 1.5, 1, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Terminal Seal Type : Family Seal or Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : Size 16
  • Crimp Type : F-Crimp
  • Interface Plating : Palladium Nickel Gold (PdNiAu)
  • Mating Pin Diameter : 1.5 MM  [.062 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 13
  • Wire Contact Termination Area Plating Material : Palladium Nickel Gold

Dimensions


  • Compatible Insulation Diameter Range : 1.9 - 3.6 MM  [.075 - .14 INCH ]
  • Wire Size (MMSQ) : .75 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size Search (AWG) : 18, 14, 16
  • Wire Size Search (MMSQ) : .75, 1.5, 1, 2

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1060-16-0988 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1060-16-0988
Connectors, Interconnects - Contacts - Multi Purpose 1060-16-0988
Win Source Part Number: 1363174-1060-16-0988 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 41 pct. Type: Power, Stamped MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Package: Tape & Reel Product Status: Active HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Nickel Contact Material: Copper Alloy

Win Source Part Number: 1363174-1060-16-0988
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 41 pct.
Type: Power, Stamped
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Package: Tape & Reel
Product Status: Active
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Nickel
Contact Material: Copper Alloy

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1060-16-0988 1060-16-0988
Product Name Automotive Terminals Connectors, Interconnects - Contacts - Multi Purpose
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1823030-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1719952-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1823034-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details