TE Connectivity D Sub Contacts 5-166052-1

Description
TE Connectivity 5-166052-1
Request a Quote
Description
TE Connectivity 5-166052-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 6809686P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809686P
D Sub Contacts 6809686P
TE Connectivity 5-166052-1

TE Connectivity 5-166052-1

Supplier's Site
D Sub Contacts - 6809686 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809686
D Sub Contacts 6809686
TE Connectivity 5-166052-1

TE Connectivity 5-166052-1

Supplier's Site
D Sub Contacts - 1620803 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1620803
D Sub Contacts 1620803
TE Connectivity 5-166052-1

TE Connectivity 5-166052-1

Supplier's Site
Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 18AH0334 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity
18AH0334
Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity 18AH0334
CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:AMPLIMITE D Subminiature Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; RoHS Compliant: Yes

CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:AMPLIMITE D Subminiature Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6809686P 6809686 18AH0334
Product Name D Sub Contacts D Sub Contacts Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-170321-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details