TE Connectivity Automotive Terminals 0460-202-20141

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 20 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1 MM  [.04 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20 Wire Size Search (MMSQ) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Crate Packaging Quantity : 5000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 20 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1 MM  [.04 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20 Wire Size Search (MMSQ) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Crate Packaging Quantity : 5000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0460-202-20141 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0460-202-20141
Automotive Terminals 0460-202-20141
Contact Features Contact Fabrication : Solid Contact Size : Size 20 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1 MM  [.04 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20 Wire Size Search (MMSQ) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Crate Packaging Quantity : 5000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 20
  • Crimp Type : Indent Crimp
  • Interface Plating : Nickel (Ni)
  • Mating Pin Diameter : 1 MM  [.04 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 7.5
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20
  • Wire Size Search (AWG) : 20
  • Wire Size Search (MMSQ) : .5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Crate
  • Packaging Quantity : 5000

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 0460-202-20141 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
0460-202-20141
Connectors, Interconnects - Contacts - Multi Purpose 0460-202-20141
Win Source Part Number: 1365113-0460-202-201 41 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 38 pct. Type: Power, Machined MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Package: Bulk Product Status: Active Base Product Number: 0460-202 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20 AWG Contact Finish: Nickel Contact Material: Copper Alloy

Win Source Part Number: 1365113-0460-202-20141
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 38 pct.
Type: Power, Machined
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Package: Bulk
Product Status: Active
Base Product Number: 0460-202
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 20 AWG
Contact Finish: Nickel
Contact Material: Copper Alloy

Buy Now Datasheet
Contacts - Multi Purpose - 1734-1517-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1517-ND
Contacts - Multi Purpose 1734-1517-ND
CONN PIN 20AWG NICKEL CRIMP

CONN PIN 20AWG NICKEL CRIMP

Buy Now Datasheet
Crimp Contacts - 425658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
425658
Crimp Contacts 425658
Deutsch 0460-202-20141 Crimp Terminal

Deutsch 0460-202-20141 Crimp Terminal

Supplier's Site
Crimp Contacts - 1903907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1903907
Crimp Contacts 1903907
Deutsch 0460-202-20141 Crimp Terminal

Deutsch 0460-202-20141 Crimp Terminal

Supplier's Site
Crimp Contact, Pin, Size 20, 20Awg; Product Range Deutsch Te Connectivity - 67T1591 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Contact, Pin, Size 20, 20Awg; Product Range Deutsch Te Connectivity
67T1591
Crimp Contact, Pin, Size 20, 20Awg; Product Range Deutsch Te Connectivity 67T1591
CRIMP CONTACT, PIN, SIZE 20, 20AWG; Product Range:DTM Series; Contact Plating:Nickel Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

CRIMP CONTACT, PIN, SIZE 20, 20AWG; Product Range:DTM Series; Contact Plating:Nickel Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 0460-202-20141 0460-202-20141 1734-1517-ND 425658 67T1591
Product Name Automotive Terminals Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose Crimp Contacts Crimp Contact, Pin, Size 20, 20Awg; Product Range Deutsch Te Connectivity
Type Contact Contact
Plating / Coating Nickel; Nickel (Ni) Nickel; Nickel Nickel; Nickel Plated Contacts
Applications Motor or Generator
Contact Material Cu; Copper Alloy Cu Cu; Copper alloy
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2282364-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0710 inch (1.8 mm)
View Details
Crimp Contacts - 6800988 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers