TE Connectivity D-Shaped Connectors 5-1532023-0

Description
Body Features Insulation Color : Black Configuration Features Number of Positions : 51 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Solder Pot Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Color : Black Configuration Features Number of Positions : 51 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Solder Pot Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5-1532023-0 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5-1532023-0
D-Shaped Connectors 5-1532023-0
Body Features Insulation Color : Black Configuration Features Number of Positions : 51 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Solder Pot Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Color : Black

Configuration Features


  • Number of Positions : 51

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 50
  • Contact Options : Installed
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyphenylene Sulfide (PPS)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Hardware : No Hardware

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Panel

Termination Features


  • Termination Method to Wire & Cable : Solder Pot

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
M83513 micro d - 5-1532023-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M83513 micro d
5-1532023-0
M83513 micro d 5-1532023-0
Small Form Factor

Small Form Factor

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 5-1532023-0 5-1532023-0
Product Name D-Shaped Connectors M83513 micro d
Termination Solder Pot
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Microminiature & Nanominiature D Connectors - 1-1532255-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details