TE Connectivity Microminiature & Nanominiature D Connectors 1-1532255-1

Description
Body Features Flying Leads Length : 4.37 MM  [.172 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 31 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Body Features Flying Leads Length : 4.37 MM  [.172 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 31 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1-1532255-1 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1-1532255-1
Microminiature & Nanominiature D Connectors 1-1532255-1
Body Features Flying Leads Length : 4.37 MM  [.172 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 31 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Body Features


  • Flying Leads Length : 4.37 MM  [.172 INCH ]
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 31
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin

Mechanical Attachment


  • Mounting Hardware : Jackpost Assembly

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1532255-1
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1532280-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
View Details
Microminiature & Nanominiature D Connectors - 1-1532258-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
2 suppliers