TE Connectivity Switch Knobs 5-1437622-6

Description
Body Features Switch Knob Color : Natural Switch Knob Material : Aluminum Configuration Features Knob Design : Concentric Set with Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Switch Knob Diameter : 19.1 MM  [.75 INCH ] Identification Marking Indicator Location : Side Indicator Style : Line Product Type Features Switch Knob Product Type : Knob
Request a Quote
Description
Body Features Switch Knob Color : Natural Switch Knob Material : Aluminum Configuration Features Knob Design : Concentric Set with Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Switch Knob Diameter : 19.1 MM  [.75 INCH ] Identification Marking Indicator Location : Side Indicator Style : Line Product Type Features Switch Knob Product Type : Knob
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 5-1437622-6 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
5-1437622-6
Switch Knobs 5-1437622-6
Body Features Switch Knob Color : Natural Switch Knob Material : Aluminum Configuration Features Knob Design : Concentric Set with Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Switch Knob Diameter : 19.1 MM  [.75 INCH ] Identification Marking Indicator Location : Side Indicator Style : Line Product Type Features Switch Knob Product Type : Knob

Body Features


  • Switch Knob Color : Natural
  • Switch Knob Material : Aluminum

Configuration Features


  • Knob Design : Concentric Set with Straight Knurl
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Shaft Size : 6.35 MM  [.25 INCH ]
  • Switch Knob Diameter : 19.1 MM  [.75 INCH ]

Identification Marking


  • Indicator Location : Side
  • Indicator Style : Line

Product Type Features


  • Switch Knob Product Type : Knob
Buy Now

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 5-1437622-6
Product Name Switch Knobs
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - KN900AB1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
2 suppliers
Knobs - KD1250A1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Natural
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
Switch Knobs - 1437621-5 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 1.25 inches (31.75 mm)
View Details