TE Connectivity Knobs KN900AB1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black, Natural"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black, Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - KN900AB1/4-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black, Natural"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black, Natural"

Buy Now Datasheet
Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 61F1183 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity
61F1183
Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity 61F1183
STRAIGHT KNURLED KNOB W/ LINE IND 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:24.1mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

STRAIGHT KNURLED KNOB W/ LINE IND 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:24.1mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number KN900AB1/4-ND 61F1183
Product Name Knobs Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black, Natural
Unlock Full Specs
to access all available technical data

Similar Products

Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Knobs - KN500A1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Natural
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Clamping Knobs - 1443657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Knob Material Metal
View Details