TE Connectivity Switch Knobs 1437621-5

Description
Body Features Spinner Color : Black Switch Knob Color : Black Switch Knob Material : Aluminum 5056-H18 Configuration Features Knob Design : 3 Flute Skirt : Without Spin Plate : Without Spinner : With Spinner Type : Crank Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Switch Knob Diameter : 31.75 MM  [1.25 INCH ] Identification Marking Indicator Location : Side Indicator Style : Crank Product Type Features Switch Knob Product Type : Knob
Request a Quote
Description
Body Features Spinner Color : Black Switch Knob Color : Black Switch Knob Material : Aluminum 5056-H18 Configuration Features Knob Design : 3 Flute Skirt : Without Spin Plate : Without Spinner : With Spinner Type : Crank Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Switch Knob Diameter : 31.75 MM  [1.25 INCH ] Identification Marking Indicator Location : Side Indicator Style : Crank Product Type Features Switch Knob Product Type : Knob
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 1437621-5 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
1437621-5
Switch Knobs 1437621-5
Body Features Spinner Color : Black Switch Knob Color : Black Switch Knob Material : Aluminum 5056-H18 Configuration Features Knob Design : 3 Flute Skirt : Without Spin Plate : Without Spinner : With Spinner Type : Crank Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Switch Knob Diameter : 31.75 MM  [1.25 INCH ] Identification Marking Indicator Location : Side Indicator Style : Crank Product Type Features Switch Knob Product Type : Knob

Body Features


  • Spinner Color : Black
  • Switch Knob Color : Black
  • Switch Knob Material : Aluminum 5056-H18

Configuration Features


  • Knob Design : 3 Flute
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : With
  • Spinner Type : Crank

Dimensions


  • Shaft Size : 6.35 MM  [.25 INCH ]
  • Switch Knob Diameter : 31.75 MM  [1.25 INCH ]

Identification Marking


  • Indicator Location : Side
  • Indicator Style : Crank

Product Type Features


  • Switch Knob Product Type : Knob
Buy Now

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 1437621-5
Product Name Switch Knobs
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-2167-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details
2 suppliers