TE Connectivity
PCB Terminals
5-1377174-2
Description
Contact Features Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : .25
Dimensions Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : .25
Dimensions Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : .25
Dimensions Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : 45 Bend
- Terminal Plating Material : Tin
- Terminal Size : .25
Dimensions
- Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 50
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 170 DEGC [338 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
5-1377174-2 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
North American
24 to 30 AWG
International
0.0500 to 0.2500 mm2
View Details
North American
18 to 22 AWG
International
0.7500 to 34 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details