TE Connectivity Splices 5-1377173-7

Description
Body Features Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : .23 MM  [5.84 INCH ] Product Length : .87 MM  [22.098 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : .23 MM  [5.84 INCH ] Product Length : .87 MM  [22.098 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 5-1377173-7 - TE Connectivity
Berwyn, PA, United States
Body Features Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : .23 MM  [5.84 INCH ] Product Length : .87 MM  [22.098 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Primary Product Color : Yellow
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper

Dimensions


  • Compatible Insulation Diameter Range : .23 MM  [5.84 INCH ]
  • Product Length : .87 MM  [22.098 INCH ]
  • Wire Size (MMSQ) : 3.31 - 5.26
  • Wire Size (AWG) : 12 - 10

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-1377173-7
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details