TE Connectivity Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Amp - Te Connectivity 5-104118-1.

Description
BOARD-BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Unshrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Amp - Te Connectivity - 30AC4901 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Amp - Te Connectivity
30AC4901
Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Amp - Te Connectivity 30AC4901
BOARD-BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4901
Product Name Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers