TE Connectivity Rectangular Connector Contacts 5-103171-1

Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A33429TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33429TR-ND
Rectangular Connector Contacts A33429TR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A33429CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33429CT-ND
Rectangular Connector Contacts A33429CT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 52K3680 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
52K3680
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 52K3680
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2786 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2786
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2786
CONTACT, RECEPTACLE, 26-22AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33429TR-ND 52K3680 28X2786
Product Name Rectangular Connector Contacts Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers