TE Connectivity Grounding/Earthing Connectors 493643-1

Description
Body Features Conductor Type (Large) : Stranded, Solid Conductor Type (Small) : Solid, Stranded Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Ground Rod Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 3/4 in Conductor Combination 2 : #4 - #2 Installation Technology : Transversal Wedge
Request a Quote
Description
Body Features Conductor Type (Large) : Stranded, Solid Conductor Type (Small) : Solid, Stranded Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Ground Rod Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 3/4 in Conductor Combination 2 : #4 - #2 Installation Technology : Transversal Wedge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 493643-1 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
493643-1
Grounding/Earthing Connectors 493643-1
Body Features Conductor Type (Large) : Stranded, Solid Conductor Type (Small) : Solid, Stranded Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Ground Rod Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 3/4 in Conductor Combination 2 : #4 - #2 Installation Technology : Transversal Wedge

Body Features


  • Conductor Type (Large) : Stranded, Solid
  • Conductor Type (Small) : Solid, Stranded

Configuration Features


  • Visual Inspection : Yes

Operation/Application


  • Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Ground Rod

Product Availability


  • Product Availability : Americas

Product Type Features


  • Conductor Combination 1 : 3/4 in
  • Conductor Combination 2 : #4 - #2
  • Installation Technology : Transversal Wedge
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 493643-1
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115166R1100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Eurocard Connectors - 1393756-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
5 suppliers
Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details