TE Connectivity Eurocard Connectors 1393756-5

Description
Configuration Features Number of Columns : 16 Number of Positions : 64 Number of Rows : 4 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : Z, B, D, F Dimensions Row-to-Row Spacing : 3.81 MM , 5.08 MM  [.2 INCH , .15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Standard Sealable : No Termination Features Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 16 Number of Positions : 64 Number of Rows : 4 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : Z, B, D, F Dimensions Row-to-Row Spacing : 3.81 MM , 5.08 MM  [.2 INCH , .15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Standard Sealable : No Termination Features Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 1393756-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
1393756-5
Eurocard Connectors 1393756-5
Configuration Features Number of Columns : 16 Number of Positions : 64 Number of Rows : 4 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : Z, B, D, F Dimensions Row-to-Row Spacing : 3.81 MM , 5.08 MM  [.2 INCH , .15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Standard Sealable : No Termination Features Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 64
  • Number of Rows : 4
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Rows Loaded : Z, B, D, F

Dimensions


  • Row-to-Row Spacing : 3.81 MM , 5.08 MM  [.2 INCH , .15 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Standard
  • Sealable : No

Termination Features


  • Termination Post & Tail Length : 4.5 MM  [.177 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-1393756-5
Electronic Connector 407-1393756-5
TWO PART EURO CONNECTOR Product overview: 1393756-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1393756-5 can be used for catalog matching and distributor lookup.

TWO PART EURO CONNECTOR Product overview: 1393756-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1393756-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A117239-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A117239-ND
DIN 41612 A117239-ND
64 Position Din Connector Header, Male Pins Through Hole

64 Position Din Connector Header, Male Pins Through Hole

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1018326-1393756-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1018326-1393756-5
Connectors, Interconnects - Backplane Connectors - DIN 41612 1018326-1393756-5
Win Source Part Number: 1018326-1393756-5 Category: Connectors, Interconnects>Backpl ane Connectors - DIN 41612 Series: Eurocard Number of Positions: 64 Pitch: 0.200" (5.08mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Package: Bulk Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 40 Style: G Level, Class: 2 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1393756-5,-1393 756-5-SI,-V23533B220 7G605-SI-ND,-V23533B 2207G605-SI,A117239, V23533B2207G605 Base Product Number: 1393756 Product Status: Obsolete

Win Source Part Number: 1018326-1393756-5
Category: Connectors, Interconnects>Backplane Connectors - DIN 41612
Series: Eurocard
Number of Positions: 64
Pitch: 0.200" (5.08mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Package: Bulk
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 40
Style: G
Level, Class: 2
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1393756-5,-1393756-5-SI,-V23533B2207G605-SI-ND,-V23533B2207G605-SI,A117239,V23533B2207G605
Base Product Number: 1393756
Product Status: Obsolete

Buy Now Datasheet
1393756 Amp - Te Connectivity - 11H3421 - Newark, An Avnet Company
Chicago, IL, United States
1393756 Amp - Te Connectivity
11H3421
1393756 Amp - Te Connectivity 11H3421
1393756

1393756

Supplier's Site
Te Connectivity/amp Brand Amp - Te Connectivity - 41AJ2521 - Newark, An Avnet Company
Chicago, IL, United States
Te Connectivity/amp Brand Amp - Te Connectivity
41AJ2521
Te Connectivity/amp Brand Amp - Te Connectivity 41AJ2521
TE CONNECTIVITY/AMP BRAND

TE CONNECTIVITY/AMP BRAND

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1393756-5 407-1393756-5 A117239-ND 1018326-1393756-5 11H3421
Product Name Eurocard Connectors Electronic Connector DIN 41612 Connectors, Interconnects - Backplane Connectors - DIN 41612 1393756 Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Header, Male Pins DIN Connector
Mounting Board Mount Through Hole Through Hole
Gender Female / Jack
Unlock Full Specs
to access all available technical data