TE Connectivity High Speed Digital & Data Cable 490092-000

Description
Dimensions Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 70 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 70 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 490092-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
490092-000
High Speed Digital & Data Cable 490092-000
Dimensions Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 70 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Impedance (OHM) : 70

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 490092-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 440125-002 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Modular Twisted Pair Cable Assemblies - 2-2322422-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 34.45 ft (105 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
High Speed Digital & Data Cable - 469659-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
RF Cable Assemblies - 1337815-2 - TE Connectivity
Specs
Application RF
Product Type SMB Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers