TE Connectivity RF Cable Assemblies 1337815-2

Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMB Plug Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMB to SMB Coax Cable Type : RG 174A/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMB Plug Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMB to SMB Coax Cable Type : RG 174A/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337815-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337815-2
RF Cable Assemblies 1337815-2
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMB Plug Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMB to SMB Coax Cable Type : RG 174A/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : SMB Plug
  • Cable Assembly (End B) : SMB Plug
  • Cable Assembly Type : SMB to SMB
  • Coax Cable Type : RG 174A/U

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Cable - 4098039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
4098039
Coaxial Cable 4098039
SMB plug to plug cable,50Ohm,RG-174,0 .5m

SMB plug to plug cable,50Ohm,RG-174,0.5m

Supplier's Site
Rf / Coaxial Cable Assembly, Smb Straight Plug, Smb Straight Plug, 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity - 98K5572 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Smb Straight Plug, Smb Straight Plug, 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity
98K5572
Rf / Coaxial Cable Assembly, Smb Straight Plug, Smb Straight Plug, 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity 98K5572
RF / Coaxial Cable Assembly, SMB Straight Plug, SMB Straight Plug, 19.69 ", 500 mm, Black RoHS Compliant: No

RF / Coaxial Cable Assembly, SMB Straight Plug, SMB Straight Plug, 19.69 ", 500 mm, Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1337815-2 4098039 98K5572
Product Name RF Cable Assemblies Coaxial Cable Rf / Coaxial Cable Assembly, Smb Straight Plug, Smb Straight Plug, 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity
Application RF Networking RF
Product Type SMB Plug
Cable Length 3.28 ft (10 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2441529-1 - TE Connectivity
Specs
Application RF
Product Type 4.3 – 10 Series RF Plug
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
Coaxial Cables (RF) - 484-0024A0024-9X-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
View Details
2 suppliers