TE Connectivity High Speed Digital & Data Cable 440125-002

Description
Body Features Cable Color : Black Conductor Material : Silver-Plated Copper Jacket Material : Thermorad F Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 8.99 MM  [.354 INCH ] Conductor Diameter Range : 3.25 MM  [.128 INCH ] Outside Cable Diameter : 10.92 MM  [.43 INCH ] Wire Size (AWG) : 10 Electrical Characteristics Capacitance : .0000257 PFM  [25.7 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Silver-Plated Copper Jacket Material : Thermorad F Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 8.99 MM  [.354 INCH ] Conductor Diameter Range : 3.25 MM  [.128 INCH ] Outside Cable Diameter : 10.92 MM  [.43 INCH ] Wire Size (AWG) : 10 Electrical Characteristics Capacitance : .0000257 PFM  [25.7 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440125-002 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440125-002
High Speed Digital & Data Cable 440125-002
Body Features Cable Color : Black Conductor Material : Silver-Plated Copper Jacket Material : Thermorad F Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 8.99 MM  [.354 INCH ] Conductor Diameter Range : 3.25 MM  [.128 INCH ] Outside Cable Diameter : 10.92 MM  [.43 INCH ] Wire Size (AWG) : 10 Electrical Characteristics Capacitance : .0000257 PFM  [25.7 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Silver-Plated Copper
  • Jacket Material : Thermorad F
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 8.99 MM  [.354 INCH ]
  • Conductor Diameter Range : 3.25 MM  [.128 INCH ]
  • Outside Cable Diameter : 10.92 MM  [.43 INCH ]
  • Wire Size (AWG) : 10

Electrical Characteristics


  • Capacitance : .0000257 PFM  [25.7 PFF ]
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 79

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440125-002
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2483396-3 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 440060-011 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details
High Speed Digital & Data Cable - 440012-002 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 110 C (-67 to 230 F)
View Details
RF Cable Assemblies - 1337772-4 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers