TE Connectivity Spade Terminals 485073-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.52 MM  [.06 INCH ] Product Length : 11.94 MM  [.47 INCH ] Stud Diameter : 3.49 MM  [.135 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Spring Spade Stud Size : M3.5, #6 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.52 MM  [.06 INCH ] Product Length : 11.94 MM  [.47 INCH ] Stud Diameter : 3.49 MM  [.135 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Spring Spade Stud Size : M3.5, #6 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 485073-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
485073-1
Spade Terminals 485073-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.52 MM  [.06 INCH ] Product Length : 11.94 MM  [.47 INCH ] Stud Diameter : 3.49 MM  [.135 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Spring Spade Stud Size : M3.5, #6 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.52 MM  [.06 INCH ]
  • Product Length : 11.94 MM  [.47 INCH ]
  • Stud Diameter : 3.49 MM  [.135 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .5 - 1.3
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Spring Spade
  • Stud Size : M3.5, #6
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A111211TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A111211TR-ND
Terminals - Spade Connectors A111211TR-ND
CONN SPADE TERM 16-20AWG #6

CONN SPADE TERM 16-20AWG #6

Buy Now Datasheet
Terminals - Spade Connectors - A111211CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A111211CT-ND
Terminals - Spade Connectors A111211CT-ND
CONN SPADE TERM 16-20AWG #6

CONN SPADE TERM 16-20AWG #6

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
485073-1
Terminals 485073-1
Terminals SPADE 20-16 .138 .020TPBR

Terminals SPADE 20-16 .138 .020TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 485073-1 A111211TR-ND A111211CT-ND 485073-1
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details