TE Connectivity Wire Splice Connectors 485020-1

Description
Terminal Crimpband, Open Band Connector Crimp 6000-8000 CMA
Request a Quote Datasheet
Description
Terminal Crimpband, Open Band Connector Crimp 6000-8000 CMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - A111209TR-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A111209TR-ND
Wire Splice Connectors A111209TR-ND
Terminal Crimpband, Open Band Connector Crimp 6000-8000 CMA

Terminal Crimpband, Open Band Connector Crimp 6000-8000 CMA

Buy Now Datasheet
Wire Splice Connectors - A111209CT-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A111209CT-ND
Wire Splice Connectors A111209CT-ND
Terminal Crimpband, Open Band Connector Crimp 6000-8000 CMA

Terminal Crimpband, Open Band Connector Crimp 6000-8000 CMA

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1363834-485020-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1363834-485020-1
Connectors, Interconnects - Terminals - Wire Splice Connectors 1363834-485020-1
Win Source Part Number: 1363834-485020-1 Category: Connectors, Interconnects - Terminals - Wire Splice Connectors Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 485020 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 6000-8000 CMA Insulation: Non-Insulated Termination: Crimp Terminal Type: Crimpband, Open Band Number of Wire Entries: Varies by Wire Size

Win Source Part Number: 1363834-485020-1
Category: Connectors, Interconnects - Terminals - Wire Splice Connectors
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 485020
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 6000-8000 CMA
Insulation: Non-Insulated
Termination: Crimp
Terminal Type: Crimpband, Open Band
Number of Wire Entries: Varies by Wire Size

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
485020-1
Terminals 485020-1
Terminals SPLICE 6000-8000

Terminals SPLICE 6000-8000

Buy Now Datasheet
Splice 6000-8000 020Tpstl Rohs Compliant Amp - Te Connectivity - 33B9064 - Newark, An Avnet Company
Chicago, IL, United States
Splice 6000-8000 020Tpstl Rohs Compliant Amp - Te Connectivity
33B9064
Splice 6000-8000 020Tpstl Rohs Compliant Amp - Te Connectivity 33B9064
SPLICE 6000-8000 020TPSTL ROHS COMPLIANT: YES

SPLICE 6000-8000 020TPSTL ROHS COMPLIANT: YES

Supplier's Site
Splice 6000-8000 .020 Tpst Amp - Te Connectivity - 76AC7346 - Newark, An Avnet Company
Chicago, IL, United States
Splice 6000-8000 .020 Tpst Amp - Te Connectivity
76AC7346
Splice 6000-8000 .020 Tpst Amp - Te Connectivity 76AC7346
SPLICE 6000-8000 .020 TPST

SPLICE 6000-8000 .020 TPST

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111209TR-ND 1363834-485020-1 485020-1 33B9064
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals Splice 6000-8000 020Tpstl Rohs Compliant Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details