Keystone Electronics Corp. Quick Connects, Quick Disconnect Connectors 1277

Description
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 36-1277-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-1277-ND
Quick Connects, Quick Disconnect Connectors 36-1277-ND
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1277
Terminals 1277
Terminals QUICK FIT TERMINAL

Terminals QUICK FIT TERMINAL

Buy Now Datasheet
Terminal, Male Disconnect, 6.35Mm; Product Range Keystone - 33X3676 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm; Product Range Keystone
33X3676
Terminal, Male Disconnect, 6.35Mm; Product Range Keystone 33X3676
TERMINAL, MALE DISCONNECT, 6.35MM; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 6.35MM; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 36-1277-ND 1277 33X3676
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Male Disconnect, 6.35Mm; Product Range Keystone
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1272-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type HDMI; DisplayPort
Gender Female / Jack
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A108575-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers