TE Connectivity Board Mount Pressure Sensors 4525DO-SS3AI150AL

Description
Configuration Features Leads/Pins : In Line Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Supply Current (MAMP) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Interface Type : I2C (Addr.0x28H) Output Interface : I2C or SPI Output/Span : 14 bit ADC Pressure (PSI) : 150 Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Package Style : Single Sideport Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Description
Configuration Features Leads/Pins : In Line Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Supply Current (MAMP) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Interface Type : I2C (Addr.0x28H) Output Interface : I2C or SPI Output/Span : 14 bit ADC Pressure (PSI) : 150 Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Package Style : Single Sideport Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525DO-SS3AI150AL - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525DO-SS3AI150AL
Board Mount Pressure Sensors 4525DO-SS3AI150AL
Configuration Features Leads/Pins : In Line Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Supply Current (MAMP) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Interface Type : I2C (Addr.0x28H) Output Interface : I2C or SPI Output/Span : 14 bit ADC Pressure (PSI) : 150 Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Package Style : Single Sideport Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Configuration Features


  • Leads/Pins : In Line

Dimensions


  • Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 3.3
  • Supply Current (MAMP) : 3

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.25% Span
  • Interface Type : I2C (Addr.0x28H)
  • Output Interface : I2C or SPI
  • Output/Span : 14 bit ADC
  • Pressure (PSI) : 150
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : No Option

Packaging Features


  • Package Style : Single Sideport

Product Type Features


  • Board Level Pressure Sensor Style : Absolute
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 4525DO-SS3AI150AL
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208706-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010446-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10219172-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O)
View Details
2 suppliers
Board Mount Pressure Sensors - 1010341-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details