TE Connectivity Board Mount Pressure Sensors 1006936-F

Description
Dimensions Product Height : 16.1 MM  [.633 INCH ] Product Length : 18.04 MM  [.71 INCH ] Product Width : 17.7 MM  [.696 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.6 Operation/Applicatio n Output Interface : Analog Pressure (PSI) : .007 Pressure : 5.08 MMH2O  [.2 INH2O ] Pressure (MMHG) : .375 Pressure Accuracy : ± 0.5% F.S Proof Pressure Range : 2 bar Other Sensor Options : Short Tube Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole, J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 10 pin DIL Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 16.1 MM  [.633 INCH ] Product Length : 18.04 MM  [.71 INCH ] Product Width : 17.7 MM  [.696 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.6 Operation/Applicatio n Output Interface : Analog Pressure (PSI) : .007 Pressure : 5.08 MMH2O  [.2 INH2O ] Pressure (MMHG) : .375 Pressure Accuracy : ± 0.5% F.S Proof Pressure Range : 2 bar Other Sensor Options : Short Tube Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole, J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 10 pin DIL Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 1006936-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
1006936-F
Board Mount Pressure Sensors 1006936-F
Dimensions Product Height : 16.1 MM  [.633 INCH ] Product Length : 18.04 MM  [.71 INCH ] Product Width : 17.7 MM  [.696 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.6 Operation/Applicatio n Output Interface : Analog Pressure (PSI) : .007 Pressure : 5.08 MMH2O  [.2 INH2O ] Pressure (MMHG) : .375 Pressure Accuracy : ± 0.5% F.S Proof Pressure Range : 2 bar Other Sensor Options : Short Tube Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole, J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 10 pin DIL Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Dimensions


  • Product Height : 16.1 MM  [.633 INCH ]
  • Product Length : 18.04 MM  [.71 INCH ]
  • Product Width : 17.7 MM  [.696 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7 - 3.6

Operation/Application


  • Output Interface : Analog
  • Pressure (PSI) : .007
  • Pressure : 5.08 MMH2O  [.2 INH2O ]
  • Pressure (MMHG) : .375
  • Pressure Accuracy : ± 0.5% F.S
  • Proof Pressure Range : 2 bar

Other


  • Sensor Options : Short Tube

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : Through Hole, J Style
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 10 pin DIL

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 1006936-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209340-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Board Mount Pressure Sensors - 1010351-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 11020850-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10219498-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details