TE Connectivity Pressure Transducers 10206705-00

Description
Body Features Port Material : 316L Configuration Features Pressure Port/Fitting : M20 x 1.5mm ISO 6149-2 Dimensions Dimensions : 24 x 24 x 73.15 MM  [.94 x .94 x 2.88 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 15 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 1 bar Proof Pressure Range : 3X Rated Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Compound Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 1
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Pressure Port/Fitting : M20 x 1.5mm ISO 6149-2 Dimensions Dimensions : 24 x 24 x 73.15 MM  [.94 x .94 x 2.88 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 15 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 1 bar Proof Pressure Range : 3X Rated Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Compound Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10206705-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10206705-00
Pressure Transducers 10206705-00
Body Features Port Material : 316L Configuration Features Pressure Port/Fitting : M20 x 1.5mm ISO 6149-2 Dimensions Dimensions : 24 x 24 x 73.15 MM  [.94 x .94 x 2.88 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 15 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 1 bar Proof Pressure Range : 3X Rated Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Compound Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 1

Body Features


  • Port Material : 316L

Configuration Features


  • Pressure Port/Fitting : M20 x 1.5mm ISO 6149-2

Dimensions


  • Dimensions : 24 x 24 x 73.15 MM  [.94 x .94 x 2.88 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 3

Operation/Application


  • Output/Span : 24-bitADCI2C
  • Pressure (PSI) : 15
  • Pressure Accuracy : ±0.1% FSO
  • Pressure Range : 0 - 1 bar
  • Proof Pressure Range : 3X Rated

Other


  • Options : No Option

Product Type Features


  • Pressure Transducer Sensor Type : Wireless Pressure Transducers
  • Pressure Type : Compound

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10206705-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220213-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Board Mount Pressure Sensors - 10216977-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10202846-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10226232-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details