TE Connectivity Twisted Pair & Multicore Data Cable 44A1121-20-0/9-9

Description
TE Connectivity 44A1121-20-0/9-9
Request a Quote Datasheet
Description
TE Connectivity 44A1121-20-0/9-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 362594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
362594
Twisted Pair & Multicore Data Cable 362594
TE Connectivity 44A1121-20-0/9-9

TE Connectivity 44A1121-20-0/9-9

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 600V; Cable Shielding Raychem Te Connectivity - 15J6727 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 600V; Cable Shielding Raychem Te Connectivity
15J6727
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 600V; Cable Shielding Raychem Te Connectivity 15J6727
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable and Cable Assemblies - 44A1121-20-0/9-9 - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
44A1121-20-0/9-9
Cable and Cable Assemblies 44A1121-20-0/9-9
Multi-Conductor Cables PRICE PER FOOT

Multi-Conductor Cables PRICE PER FOOT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 362594 15J6727 44A1121-20-0/9-9
Product Name Twisted Pair & Multicore Data Cable Shielded Multiconductor Cable, 2 Conductor, 20Awg, 600V; Cable Shielding Raychem Te Connectivity Cable and Cable Assemblies
Cable Shielding S/utp
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-15M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBC-M9W5-K-5-N-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Open end
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers