TE Connectivity Hook Up Wire 44A0111-20-9

Description
TE Connectivity 44A0111-20-9
Request a Quote
Description
TE Connectivity 44A0111-20-9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2291466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2291466
Hook Up Wire 2291466
TE Connectivity 44A0111-20-9

TE Connectivity 44A0111-20-9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2291466
Product Name Hook Up Wire
Nominal Diameter 0.0551 inch (1.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details
Extra Flexible PVC Lead Wire - NEF 30-2544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details