TE Connectivity
Splices
448859N001
Description
Dimensions Accepts Wire Insulation Diameter Range : 1.9 MM [.075 INCH ] Overall Product Length : 29.7 MM [1.17 INCH ] Wire Size (CMA) : 350 - 2000
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Accepts Wire Insulation Diameter Range : 1.9 MM [.075 INCH ] Overall Product Length : 29.7 MM [1.17 INCH ] Wire Size (CMA) : 350 - 2000
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Accepts Wire Insulation Diameter Range : 1.9 MM [.075 INCH ] Overall Product Length : 29.7 MM [1.17 INCH ] Wire Size (CMA) : 350 - 2000
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Accepts Wire Insulation Diameter Range : 1.9 MM [.075 INCH ]
- Overall Product Length : 29.7 MM [1.17 INCH ]
- Wire Size (CMA) : 350 - 2000
Product Type Features
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
448859N001 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
24 to 30 AWG
International
0.0500 to 0.2500 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
14 to 16 AWG
View Details