TE Connectivity Rack & Panel Contacts 448139-3

Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Base Material : Copper Alloy Contact Length : 32.92 MM  [1.296 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Type : Pin Rack & Panel Connector Contact Size : 16 Identification Marking Contact Color Code : Blue/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Base Material : Copper Alloy Contact Length : 32.92 MM  [1.296 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Type : Pin Rack & Panel Connector Contact Size : 16 Identification Marking Contact Color Code : Blue/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Contacts - 448139-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Contacts
448139-3
Rack & Panel Contacts 448139-3
Body Features Contact Removal Style : Rear Release Contact Features Contact Base Material : Copper Alloy Contact Length : 32.92 MM  [1.296 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Type : Pin Rack & Panel Connector Contact Size : 16 Identification Marking Contact Color Code : Blue/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Contact Removal Style : Rear Release

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 32.92 MM  [1.296 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Pin
  • Rack & Panel Connector Contact Size : 16

Identification Marking


  • Contact Color Code : Blue/Orange

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 448139-3
Product Name Rack & Panel Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details