TE Connectivity Box Mount D-Sub Connectors 445730-7

Description
Body Features Box Mount D-Sub Connector Insert Arrangement : 8C8 Non-Magnetic : Yes Retention Clip Material : Stainless Steel Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 8 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 8 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power ULTRA-LITE Connector : No Other Comment : Cable clamp/strain relief hardware cannot be used with these arrangements. Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 4 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Box Mount D-Sub Connector Insert Arrangement : 8C8 Non-Magnetic : Yes Retention Clip Material : Stainless Steel Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 8 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 8 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power ULTRA-LITE Connector : No Other Comment : Cable clamp/strain relief hardware cannot be used with these arrangements. Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 4 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 445730-7 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
445730-7
Box Mount D-Sub Connectors 445730-7
Body Features Box Mount D-Sub Connector Insert Arrangement : 8C8 Non-Magnetic : Yes Retention Clip Material : Stainless Steel Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 8 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 8 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power ULTRA-LITE Connector : No Other Comment : Cable clamp/strain relief hardware cannot be used with these arrangements. Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 4 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Box Mount D-Sub Connector Insert Arrangement : 8C8
  • Non-Magnetic : Yes
  • Retention Clip Material : Stainless Steel
  • Shell Material : Brass
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 8
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 32
  • Contact Type : Socket
  • Contact Type : Socket
  • D-Sub Contact Size : 8

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Mechanical Attachment


  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power
  • ULTRA-LITE Connector : No

Other


  • Comment : Cable clamp/strain relief hardware cannot be used with these arrangements.

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Blindmate : No
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Cable
  • D-Sub Shell Size : 4
  • Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Amplimite,rcpt,asy,8C8,4,nm Amp - Te Connectivity - 99X3485 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,rcpt,asy,8C8,4,nm Amp - Te Connectivity
99X3485
Amplimite,rcpt,asy,8C8,4,nm Amp - Te Connectivity 99X3485
AMPLIMITE,RCPT,ASY,8 C8,4,NM

AMPLIMITE,RCPT,ASY,8C8,4,NM

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 445730-7 99X3485
Product Name Box Mount D-Sub Connectors Amplimite,rcpt,asy,8C8,4,nm Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056462-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Specs
Connector Type D-Sub Connector
View Details