TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-328690-2

Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Gold Mechanical Attachment Thread Size : 12-32 UNEF-2B Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Jam Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Gold Mechanical Attachment Thread Size : 12-32 UNEF-2B Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Jam Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-328690-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-328690-2
Connector Hardware, Mounts, Locks & Retainers 1-328690-2
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Gold Mechanical Attachment Thread Size : 12-32 UNEF-2B Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Jam Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel
  • Primary Product Plating Material : Gold

Mechanical Attachment


  • Thread Size : 12-32 UNEF-2B

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Jam Nut
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
D-Sub Connectors - 1-328690-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-328690-2
D-Sub Connectors 1-328690-2
JAM NUT, GOLD PLATED

JAM NUT, GOLD PLATED

Buy Now
Jam Nut, Gold Plated Amp - Te Connectivity - 09H9042 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut, Gold Plated Amp - Te Connectivity
09H9042
Jam Nut, Gold Plated Amp - Te Connectivity 09H9042
JAM NUT, GOLD PLATED

JAM NUT, GOLD PLATED

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-328690-2 1-328690-2 09H9042
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Jam Nut, Gold Plated Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products