TE ConnectivityCrimp Wire Pins, Tabs & Ferrules444154-2
Description
Body Features Primary Product Color : Natural
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Barrel Inside Diameter : 1.2 MM , 1.8 MM [.07 INCH , .04 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.03 MM , 2.03 MM [.08 INCH , .055 - .08 INCH ] Overall Product Length : 22 MM [.866 INCH ] Terminal Material Thickness : .46 MM [.018 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Strip
Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Barrel Inside Diameter : 1.2 MM , 1.8 MM [.07 INCH , .04 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.03 MM , 2.03 MM [.08 INCH , .055 - .08 INCH ] Overall Product Length : 22 MM [.866 INCH ] Terminal Material Thickness : .46 MM [.018 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Strip
Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Primary Product Color : Natural
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Barrel Inside Diameter : 1.2 MM , 1.8 MM [.07 INCH , .04 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.03 MM , 2.03 MM [.08 INCH , .055 - .08 INCH ] Overall Product Length : 22 MM [.866 INCH ] Terminal Material Thickness : .46 MM [.018 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Strip
Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Primary Product Color : Natural
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Contact Features
Barrel Type : Open
Crimp Wire Terminal Type : Shur-Plug Terminal
Mating Pin Diameter : 4.57 MM [.18 INCH ]
Terminal Orientation : Straight
Terminal Plating Material : Pre-Tin
Dimensions
Barrel Inside Diameter : 1.2 MM , 1.8 MM [.07 INCH , .04 INCH ]
Compatible Insulation Diameter Range : 1.4 - 2.03 MM , 2.03 MM [.08 INCH , .055 - .08 INCH ]
Overall Product Length : 22 MM [.866 INCH ]
Terminal Material Thickness : .46 MM [.018 INCH ]
Wire Size (MMSQ) : .5 - 1
Wire Size (AWG) : 20 - 17
Wire Size (CMA) : 1021 - 2048
Mechanical Attachment
Wire Insulation Support : Without
Packaging Features
Packaging Method : Strip
Product Type Features
Compatible With Discrete Wire Type : Stranded
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]