TE Connectivity Power Cable Breakouts 438214-000

Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Thermoplastic Elastomer (TPE) Configuration Features Number of Branches : 4 Dimensions Body Length : 49 MM  [1.929 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 95 Compatible Cable Diameter - Body (Max) : 34 MM  [1.338 INCH ] Compatible Cable Diameter - Leg (Max) : 16 MM  [.629 INCH ] Leg Length : 41 MM  [1.614 INCH ] Overall Product Length : 90 MM  [3.543 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact or Damage UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Cold Applied Wall Style (Excluding Adhesive) : Sector
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Thermoplastic Elastomer (TPE) Configuration Features Number of Branches : 4 Dimensions Body Length : 49 MM  [1.929 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 95 Compatible Cable Diameter - Body (Max) : 34 MM  [1.338 INCH ] Compatible Cable Diameter - Leg (Max) : 16 MM  [.629 INCH ] Leg Length : 41 MM  [1.614 INCH ] Overall Product Length : 90 MM  [3.543 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact or Damage UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Cold Applied Wall Style (Excluding Adhesive) : Sector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 438214-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
438214-000
Power Cable Breakouts 438214-000
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Thermoplastic Elastomer (TPE) Configuration Features Number of Branches : 4 Dimensions Body Length : 49 MM  [1.929 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 95 Compatible Cable Diameter - Body (Max) : 34 MM  [1.338 INCH ] Compatible Cable Diameter - Leg (Max) : 16 MM  [.629 INCH ] Leg Length : 41 MM  [1.614 INCH ] Overall Product Length : 90 MM  [3.543 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact or Damage UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Cold Applied Wall Style (Excluding Adhesive) : Sector

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic Elastomer (TPE)

Configuration Features


  • Number of Branches : 4

Dimensions


  • Body Length : 49 MM  [1.929 INCH ]
  • Compatible Cable Cross-Section Range (MMSQ) : 95
  • Compatible Cable Diameter - Body (Max) : 34 MM  [1.338 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 16 MM  [.629 INCH ]
  • Leg Length : 41 MM  [1.614 INCH ]
  • Overall Product Length : 90 MM  [3.543 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact or Damage
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 10

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Adhesive Coating : Without
  • Coating Style : Uncoated Only
  • Installation Technology : Cold Applied
  • Wall Style (Excluding Adhesive) : Sector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 438214-000
Product Name Power Cable Breakouts
Material Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 085193P002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 0294356026 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 074155-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers