TE Connectivity Splices 436979-000

Description
Body Features Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .4 - 1 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 754 - 1900 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .4 - 1 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 754 - 1900 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 436979-000 - TE Connectivity
Berwyn, PA, United States
Splices
436979-000
Splices 436979-000
Body Features Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .4 - 1 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 754 - 1900 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]

Body Features


  • Splice Features : Splice Kit

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Dimensions


  • Barrel Inside Diameter : 1.55 MM  [.061 INCH ]
  • Product Length : 31.5 MM  [1.24 INCH ]
  • Wire Size (MMSQ) : .4 - 1
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 754 - 1900

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 436979-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details