TE Connectivity Crimp Contact, Socket, Size 16, Qc; Product Range Deutsch Te Connectivity 429915

Description
CRIMP CONTACT, SOCKET, SIZE 16, QC; Product Range:ULTEMate Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Quick Connect Mains Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Size:16 RoHS Compliant: Yes
Datasheet
Description
CRIMP CONTACT, SOCKET, SIZE 16, QC; Product Range:ULTEMate Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Quick Connect Mains Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Size:16 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contact, Socket, Size 16, Qc; Product Range Deutsch Te Connectivity - 11R0173 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Contact, Socket, Size 16, Qc; Product Range Deutsch Te Connectivity
11R0173
Crimp Contact, Socket, Size 16, Qc; Product Range Deutsch Te Connectivity 11R0173
CRIMP CONTACT, SOCKET, SIZE 16, QC; Product Range:ULTEMate Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Quick Connect Mains Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Size:16 RoHS Compliant: Yes

CRIMP CONTACT, SOCKET, SIZE 16, QC; Product Range:ULTEMate Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Quick Connect Mains Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 11R0173
Product Name Crimp Contact, Socket, Size 16, Qc; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2312435-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode - BMLC-KJ033 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details