Matexcel Modified Artificial Graphite Powder for Lithium Ion Battery Anode BMLC-KJ024

Description
Storage: Store at room temperature Product overview: This product is a high energy density, long-life artificial graphite, primary/secondary particle composite product, which has excellent performance when used in NCA, high-nickel ternary, lithium cobalt oxide and other systems. Size: D50: 14.5µm
Datasheet
Description
Storage: Store at room temperature Product overview: This product is a high energy density, long-life artificial graphite, primary/secondary particle composite product, which has excellent performance when used in NCA, high-nickel ternary, lithium cobalt oxide and other systems. Size: D50: 14.5µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modified Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ024 - Matexcel
Shirley, NY, United States
Modified Artificial Graphite Powder for Lithium Ion Battery Anode
BMLC-KJ024
Modified Artificial Graphite Powder for Lithium Ion Battery Anode BMLC-KJ024
Storage: Store at room temperature Product overview: This product is a high energy density, long-life artificial graphite, primary/secondary particle composite product, which has excellent performance when used in NCA, high-nickel ternary, lithium cobalt oxide and other systems. Size: D50: 14.5µm

Storage: Store at room temperature

Product overview: This product is a high energy density, long-life artificial graphite, primary/secondary particle composite product, which has excellent performance when used in NCA, high-nickel ternary, lithium cobalt oxide and other systems.

Size: D50: 14.5µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ024
Product Name Modified Artificial Graphite Powder for Lithium Ion Battery Anode
Type Anode / Anode Material
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-201-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Round Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ017 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details