TE Connectivity Ring Terminals 42946-2

Description
Body Features Terminal & Contact Weight : 3.137 G  [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.81 MM , 4.57 MM  [.15 INCH , .18 INCH ] Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.59 MM  [.15 - .22 INCH ] Product Length : 31.75 MM  [1.25 INCH ] Stud Diameter : 8.74 MM  [.344 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 8 Wire Size (AWG) : 12 - 8 Wire Size (CMA) : 6529 - 16507 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 3.137 G  [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.81 MM , 4.57 MM  [.15 INCH , .18 INCH ] Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.59 MM  [.15 - .22 INCH ] Product Length : 31.75 MM  [1.25 INCH ] Stud Diameter : 8.74 MM  [.344 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 8 Wire Size (AWG) : 12 - 8 Wire Size (CMA) : 6529 - 16507 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 42946-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
42946-2
Ring Terminals 42946-2
Body Features Terminal & Contact Weight : 3.137 G  [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.81 MM , 4.57 MM  [.15 INCH , .18 INCH ] Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.59 MM  [.15 - .22 INCH ] Product Length : 31.75 MM  [1.25 INCH ] Stud Diameter : 8.74 MM  [.344 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 8 Wire Size (AWG) : 12 - 8 Wire Size (CMA) : 6529 - 16507 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : 3.137 G  [.112 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.81 MM , 4.57 MM  [.15 INCH , .18 INCH ]
  • Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ]
  • Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 5.59 MM  [.15 - .22 INCH ]
  • Product Length : 31.75 MM  [1.25 INCH ]
  • Stud Diameter : 8.74 MM  [.344 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 3 - 8
  • Wire Size (AWG) : 12 - 8
  • Wire Size (CMA) : 6529 - 16507

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 2000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : 5/16, M8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100639TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100639TR-ND
Terminals - Ring Connectors A100639TR-ND
CONN RING OVAL 8-12AWG CRIMP

CONN RING OVAL 8-12AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A100639CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100639CT-ND
Terminals - Ring Connectors A100639CT-ND
CONN RING OVAL 8-12AWG CRIMP

CONN RING OVAL 8-12AWG CRIMP

Buy Now Datasheet
RING IS 12-8 344 .040TPBR - 42946-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING IS 12-8 344 .040TPBR
42946-2
RING IS 12-8 344 .040TPBR 42946-2
RING IS 12-8 344 .040TPBR

RING IS 12-8 344 .040TPBR

Buy Now
Sheung Wan, Hong Kong
Terminals
42946-2
Terminals 42946-2
Terminals RING-TRM 12-08 AWG Reel of 2000

Terminals RING-TRM 12-08 AWG Reel of 2000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42946-2 A100639TR-ND A100639CT-ND 42946-2 42946-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors RING IS 12-8 344 .040TPBR Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1377172-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details