TE Connectivity Ring Terminals 42938-2

Description
Body Features Terminal & Contact Weight : 1.242 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.77 MM , 3.68 MM  [.145 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ] Product Length : 26.42 MM  [1.04 INCH ] Stud Diameter : 7.14 MM  [.281 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.4 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.242 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.77 MM , 3.68 MM  [.145 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ] Product Length : 26.42 MM  [1.04 INCH ] Stud Diameter : 7.14 MM  [.281 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.4 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 42938-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
42938-2
Ring Terminals 42938-2
Body Features Terminal & Contact Weight : 1.242 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.77 MM , 3.68 MM  [.145 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ] Product Length : 26.42 MM  [1.04 INCH ] Stud Diameter : 7.14 MM  [.281 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.4 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.242 G  [.04 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.77 MM , 3.68 MM  [.145 INCH , .07 INCH ]
  • Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .12
  • Compatible Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ]
  • Product Length : 26.42 MM  [1.04 INCH ]
  • Stud Diameter : 7.14 MM  [.281 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : 1.4 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2582 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : 1/4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100638TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100638TR-ND
Terminals - Ring Connectors A100638TR-ND
CONN RING OVAL 14-16AWG CRIMP

CONN RING OVAL 14-16AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A100638CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100638CT-ND
Terminals - Ring Connectors A100638CT-ND
CONN RING OVAL 14-16AWG CRIMP

CONN RING OVAL 14-16AWG CRIMP

Buy Now Datasheet
RING IS 16-14 .281 .030TPBR IA - 42938-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING IS 16-14 .281 .030TPBR IA
42938-2
RING IS 16-14 .281 .030TPBR IA 42938-2
RING IS 16-14 .281 .030TPBR IA

RING IS 16-14 .281 .030TPBR IA

Buy Now
Sheung Wan, Hong Kong
Terminals
42938-2
Terminals 42938-2
Terminals RING IS 16-14 .281 .030TPBR IA

Terminals RING IS 16-14 .281 .030TPBR IA

Buy Now Datasheet
Terminals RING IS 16-14 .281 .030TPBR IA - 792-42938-2 - Utmel Electronic Limited
Hong Kong, China
Terminals RING IS 16-14 .281 .030TPBR IA
792-42938-2
Terminals RING IS 16-14 .281 .030TPBR IA 792-42938-2
Terminals RING IS 16-14 .281 .030TPBR IA

Terminals RING IS 16-14 .281 .030TPBR IA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42938-2 A100638TR-ND A100638CT-ND 42938-2 42938-2 792-42938-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors RING IS 16-14 .281 .030TPBR IA Terminals Terminals RING IS 16-14 .281 .030TPBR IA
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Specs
Terminal Type Blade Crimp
Features RoHS; Insulated
View Details
Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details