TE Connectivity Crimp Wire Pins, Tabs & Ferrules 42865-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.24 MM  [.088 INCH ] Overall Product Length : 21.97 MM  [.865 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : 2 - 6 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 9600 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.24 MM  [.088 INCH ] Overall Product Length : 21.97 MM  [.865 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : 2 - 6 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 9600 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 42865-3 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
42865-3
Crimp Wire Pins, Tabs & Ferrules 42865-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.24 MM  [.088 INCH ] Overall Product Length : 21.97 MM  [.865 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : 2 - 6 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 9600 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 4.57 MM  [.18 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.24 MM  [.088 INCH ]
  • Overall Product Length : 21.97 MM  [.865 INCH ]
  • Terminal Material Thickness : .45 MM  [.018 INCH ]
  • Wire Size (MMSQ) : 2 - 6
  • Wire Size (AWG) : 14 - 10
  • Wire Size (CMA) : 9600

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A29939TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A29939TR-ND
Terminals - Barrel, Bullet Connectors A29939TR-ND
CONN TERM PIN 10-14AWG CRIMP

CONN TERM PIN 10-14AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A29939CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A29939CT-ND
Terminals - Barrel, Bullet Connectors A29939CT-ND
CONN TERM PIN 10-14AWG CRIMP

CONN TERM PIN 10-14AWG CRIMP

Buy Now Datasheet
Term, Shur-Plug, 14-10Awg, 6Mm2; Product Range Amp Te Connectivity - 64AH2432 - Newark, An Avnet Company
Chicago, IL, United States
Term, Shur-Plug, 14-10Awg, 6Mm2; Product Range Amp Te Connectivity
64AH2432
Term, Shur-Plug, 14-10Awg, 6Mm2; Product Range Amp Te Connectivity 64AH2432
TERM, SHUR-PLUG, 14-10AWG, 6MM2; Product Range:-; Wire Size (AWG):14AWG to 10AWG; Conductor Area CSA:6mm²; Terminal Type:Open Barrel Splice; Insulator Colour:-; Insulator Material:Uninsulated ; Terminal Material:Brass RoHS Compliant: Yes

TERM, SHUR-PLUG, 14-10AWG, 6MM2; Product Range:-; Wire Size (AWG):14AWG to 10AWG; Conductor Area CSA:6mm²; Terminal Type:Open Barrel Splice; Insulator Colour:-; Insulator Material:Uninsulated; Terminal Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42865-3 A29939TR-ND A29939CT-ND 64AH2432
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Term, Shur-Plug, 14-10Awg, 6Mm2; Product Range Amp Te Connectivity
Terminal Type Shur-Plug Terminal Connector Pin; Male, Pin (Plug) Connector Pin; Male, Pin (Plug) Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103577-6 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details