TE Connectivity Splices 42778-2

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .196 G  [.007 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Terminal Plating Thickness : 1.01 MICM  [40 MICIN ] Dimensions Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 15 Wire Size (CMA) : 600 - 3000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 40000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Thru Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .196 G  [.007 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Terminal Plating Thickness : 1.01 MICM  [40 MICIN ] Dimensions Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 15 Wire Size (CMA) : 600 - 3000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 40000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Thru Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 42778-2 - TE Connectivity
Berwyn, PA, United States
Splices
42778-2
Splices 42778-2
Body Features Splice Features : Serrated Terminal & Contact Weight : .196 G  [.007 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Terminal Plating Thickness : 1.01 MICM  [40 MICIN ] Dimensions Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 15 Wire Size (CMA) : 600 - 3000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 40000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Thru Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .196 G  [.007 OZ ]

Configuration Features


  • Number of Serrations : 5
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 1.01 MICM  [40 MICIN ]

Dimensions


  • Product Length : 5.72 MM  [.225 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .3 - 1.5
  • Wire Size (AWG) : 22 - 15
  • Wire Size (CMA) : 600 - 3000

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 40000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Sealable : No
  • Splice Type : Thru Splice

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A108157-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A108157-ND
Terminals - Wire Splice Connectors A108157-ND
CONN SPLICE 600-3000 CMA CRIMP

CONN SPLICE 600-3000 CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 42778-2 A108157-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details