TE Connectivity Splices 42119-1

Description
Body Features Product Weight (G) : .185 Splice Features : Serrated Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.66 MM  [.065 INCH ] Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18.5 - 13.5 Wire Size (CMA) : 1500 - 5000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Thru Splice Termination Features Crimp Width : 2.79 MM  [.11 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : .185 Splice Features : Serrated Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.66 MM  [.065 INCH ] Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18.5 - 13.5 Wire Size (CMA) : 1500 - 5000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Thru Splice Termination Features Crimp Width : 2.79 MM  [.11 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 42119-1 - TE Connectivity
Berwyn, PA, United States
Splices
42119-1
Splices 42119-1
Body Features Product Weight (G) : .185 Splice Features : Serrated Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.66 MM  [.065 INCH ] Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18.5 - 13.5 Wire Size (CMA) : 1500 - 5000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Thru Splice Termination Features Crimp Width : 2.79 MM  [.11 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Product Weight (G) : .185
  • Splice Features : Serrated

Configuration Features


  • Number of Serrations : 5
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.66 MM  [.065 INCH ]
  • Product Length : 5.72 MM  [.225 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .8 - 2.5
  • Wire Size (AWG) : 18.5 - 13.5
  • Wire Size (CMA) : 1500 - 5000

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 30000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Sealable : No
  • Splice Type : Thru Splice

Termination Features


  • Crimp Width : 2.79 MM  [.11 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 42119-1
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers