TE Connectivity Power Terminals 41652

Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Dimensions Product Length : 15.67 MM  [.617 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Packaging Features Packaging Method : Reel Packaging Quantity : 1000 Product Type Features Power Terminal Type : Taper Pin Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Dimensions Product Length : 15.67 MM  [.617 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Packaging Features Packaging Method : Reel Packaging Quantity : 1000 Product Type Features Power Terminal Type : Taper Pin Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 41652 - TE Connectivity
Berwyn, PA, United States
Power Terminals
41652
Power Terminals 41652
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Dimensions Product Length : 15.67 MM  [.617 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Packaging Features Packaging Method : Reel Packaging Quantity : 1000 Product Type Features Power Terminal Type : Taper Pin Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Profile : Standard

Configuration Features


  • PCB Mount Orientation : Vertical
  • Strip Orientation : End Feed

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Terminal Orientation : Straight
  • Wire Contact Termination Area Plating Material : Gold
  • Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • Product Length : 15.67 MM  [.617 INCH ]
  • Wire Size (MMSQ) : .5 - .8
  • Wire Size (AWG) : 20 - 18

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1000

Product Type Features


  • Power Terminal Type : Taper Pin

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Sheung Wan, Hong Kong
Terminals
41652
Terminals 41652
Terminals TAPER PIN,ON STRIP GOLD;53SER

Terminals TAPER PIN,ON STRIP GOLD;53SER

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 41652 41652
Product Name Power Terminals Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Magnet Wire Terminals - 1-1394431-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details