Body Features Color : Gray Weight (LB) : 74.9 Weight (KG) : 33.9297
Dimensions Bolt Size (INCH) : 3 Bolt Size Hole : 13UNC Creepage Distance (MM) : 1829 Shed Inside Diameter : 196.088 MM [7.72 INCH ] Station Post Insulator Height : 762 MM [30 INCH ]
Electrical Characteristics Creepage Distance (INKV) : 72 Impulse Voltage 1.2/50µs (Positive) (KV) : 390 RIV (Max) (1000kV) (MILV) : 200 Station Post Insulator Voltage Class (KV) : 69
Industry Standards BIL Rating (KV) : 350
Mechanical Attachment Cantilever Strength (KN) : 6.7 Cantilever Strength (LB) : 1500
Operation/Applicatio
n Application Type : Substation
Product Availability Station Post Insulator Product Availability : Worldwide
Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain
Usage Conditions Power Frequency Withstand (Wet) (KV) : 145
Body Features
- Color : Gray
- Weight (LB) : 74.9
- Weight (KG) : 33.9297
Dimensions
- Bolt Size (INCH) : 3
- Bolt Size Hole : 13UNC
- Creepage Distance (MM) : 1829
- Shed Inside Diameter : 196.088 MM [7.72 INCH ]
- Station Post Insulator Height : 762 MM [30 INCH ]
Electrical Characteristics
- Creepage Distance (INKV) : 72
- Impulse Voltage 1.2/50µs (Positive) (KV) : 390
- RIV (Max) (1000kV) (MILV) : 200
- Station Post Insulator Voltage Class (KV) : 69
Industry Standards
Mechanical Attachment
- Cantilever Strength (KN) : 6.7
- Cantilever Strength (LB) : 1500
Operation/Application
- Application Type : Substation
Product Availability
- Station Post Insulator Product Availability : Worldwide
Product Type Features
- Station Post Insulator Product Type : Station Post Insulator
- Station Post Insulator Technology : Porcelain
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 145