TE Connectivity PCB Terminals 41482

Description
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 3.3 MM  [.13 INCH ] Profile Height from PCB : 9.83 MM  [.387 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 3.3 MM  [.13 INCH ] Profile Height from PCB : 9.83 MM  [.387 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 41482 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
41482
PCB Terminals 41482
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 3.3 MM  [.13 INCH ] Profile Height from PCB : 9.83 MM  [.387 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ]
  • Contact Underplating Material : None
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 3.3 MM  [.13 INCH ]
  • Profile Height from PCB : 9.83 MM  [.387 INCH ]
  • Stud Diameter : 3.3 MM  [.13 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27878-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27878-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27878-ND
CONN QC TAB 0.250

CONN QC TAB 0.250

Buy Now Datasheet
.250 FAST TAB TPBR - 41482 - Heilind Electronics, Inc.
Wilmington, MA, United States
.250 FAST TAB TPBR
41482
.250 FAST TAB TPBR 41482
.250 FAST TAB TPBR

.250 FAST TAB TPBR

Buy Now
Sheung Wan, Hong Kong
Terminals
41482
Terminals 41482
Terminals .250 FAST TAB TPBR

Terminals .250 FAST TAB TPBR

Buy Now Datasheet
Terminal, Pcb, 3.3Mm; Tab Size Metric Amp Te Connectivity - 18AH0313 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb, 3.3Mm; Tab Size Metric Amp Te Connectivity
18AH0313
Terminal, Pcb, 3.3Mm; Tab Size Metric Amp Te Connectivity 18AH0313
TERMINAL, PCB, 3.3MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:Tin; Product Range:FASTON 250 Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

TERMINAL, PCB, 3.3MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:Tin; Product Range:FASTON 250 Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 41482 A27878-ND 41482 41482 18AH0313
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors .250 FAST TAB TPBR Terminals Terminal, Pcb, 3.3Mm; Tab Size Metric Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-6 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details