TE Connectivity Shielded Contacts 414342-000

Description
Contact Features Contact Size : Size 8 Contact Type : Pin
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 8 Contact Type : Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 414342-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
414342-000
Shielded Contacts 414342-000
Contact Features Contact Size : Size 8 Contact Type : Pin

Contact Features


  • Contact Size : Size 8
  • Contact Type : Pin
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 414342-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details