TE Connectivity Ring Terminals 41376

Description
Body Features Terminal & Contact Weight : .113 G  [.004 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.49 MM  [.059 INCH ] Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Compatible Insulation Diameter (Min) (INCH) : .049 Compatible Insulation Diameter Range : 1.27 - 1.65 MM  [.05 - .065 INCH ] Product Length : 10.61 MM  [.42 INCH ] Stud Diameter : 2.44 MM  [.096 INCH ] Tongue Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .6 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 642 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #2 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .113 G  [.004 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.49 MM  [.059 INCH ] Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Compatible Insulation Diameter (Min) (INCH) : .049 Compatible Insulation Diameter Range : 1.27 - 1.65 MM  [.05 - .065 INCH ] Product Length : 10.61 MM  [.42 INCH ] Stud Diameter : 2.44 MM  [.096 INCH ] Tongue Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .6 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 642 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #2 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 41376 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
41376
Ring Terminals 41376
Body Features Terminal & Contact Weight : .113 G  [.004 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.49 MM  [.059 INCH ] Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Compatible Insulation Diameter (Min) (INCH) : .049 Compatible Insulation Diameter Range : 1.27 - 1.65 MM  [.05 - .065 INCH ] Product Length : 10.61 MM  [.42 INCH ] Stud Diameter : 2.44 MM  [.096 INCH ] Tongue Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .6 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 642 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #2 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .113 G  [.004 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.49 MM  [.059 INCH ]
  • Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .049
  • Compatible Insulation Diameter Range : 1.27 - 1.65 MM  [.05 - .065 INCH ]
  • Product Length : 10.61 MM  [.42 INCH ]
  • Stud Diameter : 2.44 MM  [.096 INCH ]
  • Tongue Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .3 - .6
  • Wire Size (AWG) : 22 - 20
  • Wire Size (CMA) : 642 - 1021

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 25000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #2
  • Wire Insulation Support Retention Type : Insulation Piercing

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A29912TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29912TR-ND
Terminals - Ring Connectors A29912TR-ND
CONN RING CIRC 20-22AWG CRIMP

CONN RING CIRC 20-22AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A29912CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29912CT-ND
Terminals - Ring Connectors A29912CT-ND
CONN RING CIRC 20-22AWG CRIMP

CONN RING CIRC 20-22AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
41376
Terminals 41376
Terminals RING IP 22-20 096 Reel of 25000

Terminals RING IP 22-20 096 Reel of 25000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 41376 A29912TR-ND A29912CT-ND 41376
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details