Female Receptacle, 6.35mm Tab, 18-14 AWG, Tin Plated Brass Product overview: 41274 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-41274 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
CONN QC RCPT 14-18AWG 0.250
TERMINAL, FEMALE DISCONNECT 6.35MM CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes
Terminals 250 FASTON RECP REEL Reel of 11000
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-41274 | 41274 | A27589CT-ND | 41274 | 92F4784 | 41274 |
| Product Name | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect 6.35Mm Crimp; Product Range Amp - Te Connectivity | Terminals | |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Termination | Receptacle | Crimp | Crimp | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |