TE Connectivity Ring Terminals & Spade Terminals 40894

Description
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Weight per Piece (G) : .592 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : Nickel Dimensions Barrel Inside Diameter : 2.03 MM  [.08 INCH ] Ring & Spade Overall Length : 20.32 MM  [.8 INCH ] Ring & Spade Wire Insulation Diameter : 1.9 - 2.79 MM  [.075 - .11 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Stud Diameter : 4.9 MM  [.193 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .075 Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1021 - 1624 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 7000 Ring & Spade Packaging Method : Strip/Reel Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : #10 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : Extruded Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Weight per Piece (G) : .592 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : Nickel Dimensions Barrel Inside Diameter : 2.03 MM  [.08 INCH ] Ring & Spade Overall Length : 20.32 MM  [.8 INCH ] Ring & Spade Wire Insulation Diameter : 1.9 - 2.79 MM  [.075 - .11 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Stud Diameter : 4.9 MM  [.193 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .075 Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1021 - 1624 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 7000 Ring & Spade Packaging Method : Strip/Reel Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : #10 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : Extruded Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 40894 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
40894
Ring Terminals & Spade Terminals 40894
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Weight per Piece (G) : .592 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : Nickel Dimensions Barrel Inside Diameter : 2.03 MM  [.08 INCH ] Ring & Spade Overall Length : 20.32 MM  [.8 INCH ] Ring & Spade Wire Insulation Diameter : 1.9 - 2.79 MM  [.075 - .11 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Stud Diameter : 4.9 MM  [.193 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .075 Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1021 - 1624 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 7000 Ring & Spade Packaging Method : Strip/Reel Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : #10 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : Extruded Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Inspection Slot : No
  • Ring & Spade Plating Material : Tin
  • Weight per Piece (G) : .592

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Contact Base Material : Brass
  • Ring & Spade Terminal Orientation : Straight
  • Terminal & Splice Type : Ring Tongue
  • Underplating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 2.03 MM  [.08 INCH ]
  • Ring & Spade Overall Length : 20.32 MM  [.8 INCH ]
  • Ring & Spade Wire Insulation Diameter : 1.9 - 2.79 MM  [.075 - .11 INCH ]
  • Ring & Spade Wire Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Stud Diameter : 4.9 MM  [.193 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Insulation Diameter (Min) (INCH) : .075
  • Wire Size (MMSQ) : .5 - .9
  • Wire Size (AWG) : 20 - 18
  • Wire Size (CMA) : 1021 - 1624

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 7000
  • Ring & Spade Packaging Method : Strip/Reel

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Open Barrel
  • Ring & Spade Stud Size : #10
  • Ring & Spade Wire/Cable Type : Regular Wire
  • Sealable : No
  • Shape Description : Extruded
  • Support Style : Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminals - Ring Connectors - A137012CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A137012CT-ND
Terminals - Ring Connectors A137012CT-ND
CONN RING CIRC 18-20AWG CRIMP

CONN RING CIRC 18-20AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A137012TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A137012TR-ND
Terminals - Ring Connectors A137012TR-ND
CONN RING CIRC 18-20AWG CRIMP

CONN RING CIRC 18-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
40894
Terminals 40894
Terminals RING 20-18AWG

Terminals RING 20-18AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 40894 A137012CT-ND 40894
Product Name Ring Terminals & Spade Terminals Terminals - Ring Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details