TE Connectivity Rectangular Wire & Cable Connectors & Housings 4-969484-3

Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 2a Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Length : 10 MM  [.39 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : PA 6.6 Industry Standards Glow Wire Rating : Glow Wire RAST Version : None UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 3200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 2a Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Length : 10 MM  [.39 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : PA 6.6 Industry Standards Glow Wire Rating : Glow Wire RAST Version : None UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 3200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 4-969484-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
4-969484-3
Rectangular Wire & Cable Connectors & Housings 4-969484-3
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 2a Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Length : 10 MM  [.39 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : PA 6.6 Industry Standards Glow Wire Rating : Glow Wire RAST Version : None UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 3200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Keying & Polarized Rib Location : 2a
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Type : Receptacle

Dimensions


  • Connector Length : 10 MM  [.39 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]
  • Housing Material : PA 6.6

Industry Standards


  • Glow Wire Rating : Glow Wire
  • RAST Version : None
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Latch Between Cavity Number : 1&2
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 3200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A116943-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A116943-ND
Rectangular Connector Housings A116943-ND
"2 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"

"2 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"

Buy Now Datasheet
Std Tim Mk2 Hsg 2P Amp - Te Connectivity - 99X3403 - Newark, An Avnet Company
Chicago, IL, United States
Std Tim Mk2 Hsg 2P Amp - Te Connectivity
99X3403
Std Tim Mk2 Hsg 2P Amp - Te Connectivity 99X3403
STD TIM MK2 HSG 2P

STD TIM MK2 HSG 2P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-969484-3 A116943-ND 99X3403
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Std Tim Mk2 Hsg 2P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details
Rectangular Wire & Cable Connectors & Housings - 103945-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers