TE Connectivity Standard Rectangular Connectors 003670-000

Description
Body Features Plating Material : Nickel Configuration Features Number of Positions : 80 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Fixing Screw Flange : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Hardware : Quick Disconnect Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Power & Signal Option : With Cable Clamp and With Ears On Shell Shielded : Yes Product Type Features Boxmount : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Housing Type : Standard Insertion Force Type : Normal Sealable : No Shell Size : 50.8 [2.0] Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Plating Material : Nickel Configuration Features Number of Positions : 80 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Fixing Screw Flange : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Hardware : Quick Disconnect Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Power & Signal Option : With Cable Clamp and With Ears On Shell Shielded : Yes Product Type Features Boxmount : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Housing Type : Standard Insertion Force Type : Normal Sealable : No Shell Size : 50.8 [2.0] Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 003670-000 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
003670-000
Standard Rectangular Connectors 003670-000
Body Features Plating Material : Nickel Configuration Features Number of Positions : 80 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Fixing Screw Flange : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Hardware : Quick Disconnect Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Power & Signal Option : With Cable Clamp and With Ears On Shell Shielded : Yes Product Type Features Boxmount : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Housing Type : Standard Insertion Force Type : Normal Sealable : No Shell Size : 50.8 [2.0] Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Plating Material : Nickel

Configuration Features


  • Number of Positions : 80
  • Number of Rows : 2
  • Panel Gasket : Without

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 1500
  • Operating Voltage (VDC) : 954

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Fixing Screw
  • Flange : Without
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Hardware : Quick Disconnect
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Circuit Application : Power & Signal
  • Option : With Cable Clamp and With Ears On Shell
  • Shielded : Yes

Product Type Features


  • Boxmount : No
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Housing Type : Standard
  • Insertion Force Type : Normal
  • Sealable : No
  • Shell Size : 50.8 [2.0]

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 003670-000
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589448-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Rectangular Connector Accessories - A130852-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ribbon Cable Connectors - 1-111504-7 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Rectangular Connector Accessories - A28725-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers